Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
Pluggable I/O Applications | SFP |
Circuit Application | Signal |
EMI Containment Feature Type | EMI Springs |
Included Lightpipe | No |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | No |
Sealable | No |
Cage Type | Single |
Connector System | Cable-to-Board |
Form Factor | SFP |
Product Type | Cage |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CAGE ASSEMBLY, SFP, .071 TAIL Form Factor: SFP Pluggable I/O Product Type: Cage Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage | Pluggable I/o Connectors & Cage | Part Number: 1-2227303-2 | Internal Number: 1-2227303-2 | TE Connectivity | TE Store |
Cage with EMI Spring 1Gang Through Hole Solder Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 1-2227303-2?
Additional datasheets, footprints and schematics for 1-2227303-2 are listed on our Part Details page. You can also find images and similar parts to 1-2227303-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2227303-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2227303-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2227303-2 fall under?
The 1-2227303-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1-2227303-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2227303-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2227303-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2227303-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2227303-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2227303-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2227303-2?
You can fill out our help required form which you can use to request a quote for 1-2227303-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.