Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.32
|
42
in stock
|
Buy Now | |
TE Store
from US$23.42
|
749
in stock
|
Buy Now | |
Newark Electronics
from US$26.67
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$26.55
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$22.70
|
42
in stock
|
Buy Now | |
Farnell
from US$27.96
|
40
in stock
|
Buy Now | |
Future Electronics
from US$19.49
|
-
|
Buy Now | |
Avnet America
from US$18.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Nickel over Copper |
Bracket Plating Material | Nickel over Copper |
Cover Material | Thermoplastic |
Shell Material | Steel |
Ribbon Cable Centerline Spacing | .025in, .64mm |
Bracket Material | Zinc |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Insulation Diameter (Max) | .91mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Detent | Without |
Mating Connector Lock Type | Latch Blocks |
Mounting Angle | None |
Screw & Hole Thread Size | 2-56 |
PCB Mount Retention Type | None |
Panel Mount Feature | With |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Rails | Without |
Wire/Cable Type | Ribbon Cable, Round Jacketed Cable |
Shielded | No |
Connector System | Cable-to-Panel |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | With |
Termination Cover Method | Assembled |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50SR PANEL MOUNT RCPT Connector & Housing Type: Receptacle Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: No Connector System: Cable-to-Panel Receptacle 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Receptacle Assembly & Panel Mount & Signal & 1.27 Mm | Part Number: 1-749656-1 | Internal Number: 1-749656-1 | TE Connectivity | TE Store |
50 50Sr Panel Mount Rcpt |Amp Te Connectivity 1-749656-1 | Newark Electronics |
D-Sub Standard Connectors 50 50SR PANEL MOUNT | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 50 50SR PANEL MOUNT RCPT | Distrelec |
D SUB CONNECTOR, RCPT, 50POS, IDC / IDT | Farnell |
Conn SCSI RCP 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-749656-1?
Additional datasheets, footprints and schematics for 1-749656-1 are listed on our Part Details page. You can also find images and similar parts to 1-749656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-749656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-749656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-749656-1 fall under?
The 1-749656-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-749656-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-749656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-749656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-749656-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-749656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-749656-1 often in real-time on the comparison pages.
What if I can't find stock of 1-749656-1?
You can fill out our help required form which you can use to request a quote for 1-749656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.