Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
913
in stock
|
Buy Now | |
TE Store
from US$1.04
|
54,194
in stock
|
Buy Now | |
element14
from US$1.09
|
913
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
377
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
357
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
357
in stock
|
Buy Now | |
Avnet America
-
|
26,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Number of Ports | 1 |
Number of Positions | 4 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | 2.8mm, .11in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2mm, .078in, .098in, 2.5mm |
Housing Color | White |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
PCB Mount Retention Type | Kinked Legs |
PCB Connector Seating | Flush |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Locating Posts | Without |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 2400 |
Packaging Method | Box & Tray, Tray |
Connector Style | Receptacle |
Size | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Vertical |
LED | Without |
Connector System | Cable-to-Board |
USB Type | A |
USB Version | 2.0 |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 464°F, 240°C |
Std USB Type A, VT, T/H, White USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1734366-2 | Internal Number: 1734366-2 | TE Connectivity | TE Store |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
USB Connectors 1PORT 4POS VERT T/H USB 2.0 WHITE | Rapid Electronics |
TE Connectivity Std USB Type A VT T H White Telecom a | Distrelec |
Conn USB RCP 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Usb Connector Type:Usb Type A | Newark Electronics |
Standard 1 Port Straight 4 Position Type A USB Receptacle Assembly | Future Electronics |
Std USB Type A, VT, T/H, White, USB Connectors | TE Connectivity 1734366-2 | RS Americas |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Positions |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 1734366-2?
Additional datasheets, footprints and schematics for 1734366-2 are listed on our Part Details page. You can also find images and similar parts to 1734366-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734366-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734366-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734366-2 fall under?
The 1734366-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734366-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734366-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734366-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734366-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1734366-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734366-2 often in real-time on the comparison pages.
What if I can't find stock of 1734366-2?
You can fill out our help required form which you can use to request a quote for 1734366-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.