Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
17,731
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
24,538
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
19,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
18,013
in stock
|
Buy Now | |
element14
from US$0.49
|
17,731
in stock
|
Buy Now | |
TE Store
from US$0.73
|
11,171
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Offset | 0mm |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Housing Color | Black |
Centerline (Pitch) | .8mm, .031in |
Housing Material | PBT |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
PCB Mount Retention Type | None |
Mounting Location | Cable Mount |
Locating Posts | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Connector Seating | Flush |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector Style | Plug |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Wire & Cable |
USB Type | B |
USB Version | 2.0 |
Connector System | Cable-to-Board |
Integral Locking Latch | Without |
Size | Mini |
Contact Termination Type | Solder Tabs |
Termination Method | Solder |
Mating Cycles (Max) | 5000 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mini USB Cable-Kit, Type B Plug, 2.0 USB, 5-Pos | TE Connectivity 1734205-1 | RS Americas |
Mini Usb Conn, 2.0 Type B, Plug, Cable | Newark Electronics |
USB CONN, 2.0, MINI USB TYPE B, PLUG | element14 |
MINI USB, TYPE B, PLUG. CABLE-KIT USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Plug Number of Ports: 1 B 2.0 Mini Plug | Usb Connector Type | Part Number: 1734205-1 | Internal Number: 1734205-1 | TE Connectivity | TE Store |
Conn Mini USB Type B PL 5 POS 0.8mm Solder ST Cable Mount 5 Terminal 1 Port Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734205-1?
Additional datasheets, footprints and schematics for 1734205-1 are listed on our Part Details page. You can also find images and similar parts to 1734205-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734205-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734205-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734205-1 fall under?
The 1734205-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734205-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734205-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734205-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734205-1 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1734205-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734205-1 often in real-time on the comparison pages.
What if I can't find stock of 1734205-1?
You can fill out our help required form which you can use to request a quote for 1734205-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.