Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
3,250
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
18,900
in stock
|
Buy Now | |
TE Store
from US$1.73
|
8,345
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
7,700
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
5,775
in stock
|
Buy Now | |
element14
from US$1.54
|
3,520
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
3,440
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
2,960
in stock
|
Buy Now | |
Farnell
from US$1.36
|
2,960
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
2,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
1,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,833
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
535
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$1.27
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Housing Material | PA 9T GF |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Test Identification (TID) | 60001202 |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | SMT Hold-Down |
PCB Connector Seating | Flush |
Locking Feature | With |
Locating Posts | With |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
LED | Without |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Product Type | Connector |
Connector Style | Receptacle |
USB Version | 2.0 |
USB Type | B |
Size | Mini |
Connector System | Cable-to-Board |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C, 500°F |
Mating Cycles (Max) | 5000 |
Conn USB Mini USB Type B Receptacle 5 POS 0.8mm RA SMD Single Port T/R | Avnet America |
MINI USB, TYPE B, R/A, SMT USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734035-2 | Internal Number: 1734035-2 | TE Connectivity | TE Store |
MINI USB 2.0 TYPE B 1X1 SMT BL | TTI Europe |
MINI USB,R/A,SMT,B TYPE,PBFREE | Heilind Electronics |
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
CONNECTOR, RECEPTACLE, MINI-USB, 1 PORT, SERIES B, RIGHT ANGLE | TE Connectivity 1734035-2 | RS Americas |
Recept pcb smt r/a Mini USB type B | RS |
Mini Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
USB Connectors M-USB 1X1 B/REC R/A SMT | Rapid Electronics |
TE Connectivity - AMP USB Connector MINI USB TYPE B R/A SMT | Distrelec |
Socket | Transfer Multisort Elektronik |
5 Position Single Port Socket Right Angle Type B Surface Mount Mini USB | Future Electronics |
Where can I find additional details, specifications and documents for a 1734035-2?
Additional datasheets, footprints and schematics for 1734035-2 are listed on our Part Details page. You can also find images and similar parts to 1734035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734035-2 fall under?
The 1734035-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734035-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734035-2 have stock available?
Authorised distributors including Avnet America, TE Store, TTI Europe, Heilind Electronics and element14 have stock available or on a lead time for 1734035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734035-2 often in real-time on the comparison pages.
What if I can't find stock of 1734035-2?
You can fill out our help required form which you can use to request a quote for 1734035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.