Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Offset | 0mm |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 1.15mm, .045in |
Housing Material | PA 9T |
Housing Color | Black |
Centerline (Pitch) | .031in, .8mm |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | Without |
PCB Connector Seating | Flush |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
USB Version | 2.0 |
LED | Without |
Integral Locking Latch | Without |
Connector Style | Receptacle |
USB Type | A/B |
Orientation | Right Angle |
Product Type | Connector |
Size | Mini |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mating Cycles (Max) | 5000 |
Mini USB AB R/A,Rcpt,SMT,T&R, 0.6mm USB Adapter Type: A/B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 A/B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1-1734328-2 | Internal Number: 1-1734328-2 | TE Connectivity | TE Store |
Mini Usb Ab R/A,rcpt,smt,t&r, 0.6Mm Rohs Compliant: Yes |Te Connectivity 1-1734328-2 | Newark Electronics |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
Mini USB AB R/A, Rcpt, SMT, T&R, 0.6mm | TE Connectivity 1-1734328-2 | RS Americas |
MINI USB CONN, 2.0 TYPE AB, R/A RCPT, 5P | Farnell |
Where can I find additional details, specifications and documents for a 1-1734328-2?
Additional datasheets, footprints and schematics for 1-1734328-2 are listed on our Part Details page. You can also find images and similar parts to 1-1734328-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734328-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734328-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734328-2 fall under?
The 1-1734328-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734328-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734328-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734328-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734328-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1734328-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734328-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1734328-2?
You can fill out our help required form which you can use to request a quote for 1-1734328-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.