Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
3,505
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
42,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
32,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
17,442
in stock
|
Buy Now | |
TE Store
from US$1.24
|
15,556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
7,500
in stock
|
Buy Now | |
element14
from US$0.86
|
3,505
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Housing Material | PA 9T GF |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
Mounting Location | Top |
Locking Feature | With |
Locating Posts | With |
PCB Connector Seating | Flush |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
Pick & Place Capable | Yes |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick and Place | Tape |
Comment | With locating boss/peg/post(s) |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Product Type | Connector |
Connector Style | Receptacle |
USB Type | B |
USB Version | 2.0 |
Orientation | Right Angle |
Size | Mini |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mating Cycles (Max) | 5000 |
USB Connectors Mini R/A SMT B Type 17500 | Rapid Electronics |
Usb Connectors Mini R/A Smt B Type 17500 |Amp Te Connectivity 1734035-4 | Newark Electronics |
Conn Mini USB Type B RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
MINI USB,R/A,SMT,B TYPE,PBFREE | Heilind Electronics |
TE Connectivity USB Connector, Socket, Mini USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
MINI USB, TYPE B, R/A, SMT, MYLAR USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734035-4 | Internal Number: 1734035-4 | TE Connectivity | TE Store |
USB CONN, 2.0/MINI USB TYPE B, RCPT, SMD | element14 |
5 Position 1 A Mini USB 2.0 Right Angle Receptacle Connector | Future Electronics |
MINI USB, TYPE B, R/A, SMT, MYLAR, USB Connectors | TE Connectivity 1734035-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Product Range | - |
Where can I find additional details, specifications and documents for a 1734035-4?
Additional datasheets, footprints and schematics for 1734035-4 are listed on our Part Details page. You can also find images and similar parts to 1734035-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734035-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734035-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734035-4 fall under?
The 1734035-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734035-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734035-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734035-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734035-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and Heilind Electronics have stock available or on a lead time for 1734035-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734035-4 often in real-time on the comparison pages.
What if I can't find stock of 1734035-4?
You can fill out our help required form which you can use to request a quote for 1734035-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.