Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
210
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
16,050
in stock
|
Buy Now | |
TE Store
from US$1.23
|
10,231
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
9,150
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
8,428
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
6,134
in stock
|
Buy Now | |
Powell Electronics
from US$0.85
|
5,042
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
2,067
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
1,835
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
739
in stock
|
Buy Now | |
element14
from US$0.89
|
739
in stock
|
Buy Now | |
Farnell
from US$0.86
|
739
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
432
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
39
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
33
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,750
in stock
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .045in, 1.15mm |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Test Identification (TID) | 62001202 |
Industry Standard | USB 2.0 |
Locating Posts | With |
Mounting Location | Top |
Locking Feature | With |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Method | Tray |
Packaging Quantity | 150 |
LED | Without |
Integral Locking Latch | Without |
USB Type | B |
Size | Mini |
Connector Style | Receptacle |
Orientation | Right Angle |
Product Type | Connector |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Mating Cycles (Max) | 5000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MINI USB 2.0 B 1X1 SMT R/A | TTI Europe |
MINI USB, TYPE B, R/A, SMT USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734035-1 | Internal Number: 1734035-1 | TE Connectivity | TE Store |
1 Ports B Type Mini USB 5 Contact Receptacle w/o Locking Feature | Future Electronics |
Conn USB Mini USB Type B Receptacle 5 POS 0.8mm RA SMD Single Port Tray | Avnet America |
USB Connectors 5P MINI TYPE B RECPT SMT WITH | Rapid Electronics |
TE Connectivity - AMP USB Connector MINI USB TYPE B R/A SMT | Distrelec |
Mini Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
MINI USB, 2.0 TYPE B, RECEPTACLE, SMT | element14 |
MINI USB,R/A,SMT,B TYPE,PBFREE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Conn Data USB Mini Recept 2.0 5 Pos 1 Port Rt Angle B Ser SMT Gold/Nickel | TE Connectivity 1734035-1 | RS Americas |
Mini USB,R/A,SMT,B Type,pbFree | Boersig |
Mini USB,R-A,SMT,B Type,pbFree | Power and Signal Group |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PCB |
Connector Type | Mini USB Type B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
Where can I find additional details, specifications and documents for a 1734035-1?
Additional datasheets, footprints and schematics for 1734035-1 are listed on our Part Details page. You can also find images and similar parts to 1734035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734035-1 fall under?
The 1734035-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734035-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734035-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 1734035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734035-1 often in real-time on the comparison pages.
What if I can't find stock of 1734035-1?
You can fill out our help required form which you can use to request a quote for 1734035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.