Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
20
in stock
|
Buy Now | |
TE Store
from US$1.36
|
25,494
in stock
|
Buy Now | |
Heilind Electronics
from US$1.40
|
22,870
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
22,650
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
22,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
20,433
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
10,633
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
9,754
in stock
|
Buy Now | |
Sager
from US$0.82
|
3,949
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.40
|
3,653
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
2,479
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
2,479
in stock
|
Buy Now | |
element14
from US$1.22
|
313
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,550
in stock
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin over Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | .079in, 2mm |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | PBT |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Locking Feature | With |
PCB Connector Seating | Flush |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Mount Retention Type | Straight Leg |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 150 |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector Style | Receptacle |
USB Type | B |
LED | Without |
Orientation | Vertical |
Product Type | Connector |
Connector System | Cable-to-Board |
Size | Mini |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Mating Cycles (Max) | 5000 |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | -4 – 140°F, -20 – 60°C |
Löttemperatur (max.) | 240°C |
MINI USB, TYPE B, VERTICAL, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1734753-1 | Internal Number: 1734753-1 | TE Connectivity | TE Store |
MINI USB CONN RCPTV/T B TYP | Heilind Electronics |
5 Positions 1 Port Vertical Mount Through Hole Mini 2.0 mm USB Receptacle | Future Electronics |
MINI USB 2.0 B 1X1 T/H REC BL | TTI Europe |
Conn USB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
TE Connectivity USB Connector, Socket, Mini USB-B 2.0, Straight, Positions - 5 | Distrelec |
USB Connectors Cable mounted B plug | Sager |
Mini Usb Conn, 2.0 Type B, Rcpt, Tht | Newark Electronics |
MINI USB, TYPE B, VERTICAL, T/H, USB Connectors | TE Connectivity 1734753-1 | RS Americas |
MINI USB CONN, RCPT,V/T, B TYP | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1734753-1?
Additional datasheets, footprints and schematics for 1734753-1 are listed on our Part Details page. You can also find images and similar parts to 1734753-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734753-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734753-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734753-1 fall under?
The 1734753-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734753-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734753-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734753-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734753-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 1734753-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734753-1 often in real-time on the comparison pages.
What if I can't find stock of 1734753-1?
You can fill out our help required form which you can use to request a quote for 1734753-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.