Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Shell Plating Finish | Matte |
---|---|
Shell Plating Material | Tin over Nickel |
Offset | 0mm |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | 2.85mm, .113in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | PA 9T |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Straight Leg |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 95 |
Packaging Method | Tray |
Connector Style | Receptacle |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Version | 2.0 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
USB Type | B |
Size | Mini |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Soldering Temperature (Max) | 509°F, 265°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mating Cycles (Max) | 5000 |
Löttemperatur (max.) | 265°C |
Mini Usb Conn, 2.0 Type B, R/A Rcpt, 5P | Newark Electronics |
MINI USB,RCPT, R/A, DIP, B TYPE, 30U AU | Avnet America |
MINI USB, TYPE B, R/A, T/H, USB Connectors | TE Connectivity 1734510-2 | RS Americas |
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P | element14 |
Where can I find additional details, specifications and documents for a 1734510-2?
Additional datasheets, footprints and schematics for 1734510-2 are listed on our Part Details page. You can also find images and similar parts to 1734510-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734510-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734510-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734510-2 fall under?
The 1734510-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734510-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734510-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734510-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734510-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1734510-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734510-2 often in real-time on the comparison pages.
What if I can't find stock of 1734510-2?
You can fill out our help required form which you can use to request a quote for 1734510-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.