Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
4,482
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
6,794
in stock
|
Buy Now | |
element14
from US$1.34
|
4,482
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
619
in stock
|
Buy Now | |
TE Store
from US$1.69
|
457
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
235
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
235
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin over Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1A |
Tail Length | .079in, 2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | PA 9T |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Locking Feature | With |
PCB Mount Retention Type | Boardlock |
PCB Connector Seating | Flush |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Locating Posts | Without |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 1200 |
Packaging Method | Tape & Reel |
USB Type | B |
USB Version | 2.0 |
LED | Without |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Orientation | Vertical |
Integral Locking Latch | Without |
Size | Mini |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Reflow Solder |
Mating Cycles (Max) | 5000 |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Löttemperatur (max.) | 260°C |
Mini Usb Conn, 2.0 Type B, Rcpt, 5P | Newark Electronics |
CONN, MINI USB TYPE B, RCPT, 5WAYS, THT | element14 |
Conn Mini-USB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port T/R | Avnet America |
5 Contacts 1 Port Receptacle Vertical Through Hole USB 2.0 mini B Connector | Future Electronics |
MINI USB, RCPT,V/T,DIP, B TYPE,30uAu USB Adapter Type: B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 2041517-1 | Internal Number: 2041517-1 | TE Connectivity | TE Store |
USB Connectors USB B MINI 2.0 VRT RECPT 1PORT | Rapid Electronics |
TE Connectivity - AMP USB MINI USB RCPTV/TDIP B TYPE30u"Au | Distrelec |
MINI USB, RCPT, V/T, DIP, B TYPE,30u"Au | TE Connectivity 2041517-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2041517-1?
Additional datasheets, footprints and schematics for 2041517-1 are listed on our Part Details page. You can also find images and similar parts to 2041517-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041517-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041517-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041517-1 fall under?
The 2041517-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041517-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041517-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041517-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041517-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 2041517-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041517-1 often in real-time on the comparison pages.
What if I can't find stock of 2041517-1?
You can fill out our help required form which you can use to request a quote for 2041517-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.