Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.61
|
11,770
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
11,770
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
11,770
in stock
|
Buy Now | |
Farnell
from US$1.86
|
9,457
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
7,870
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$2.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Nickel |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Tail Length | 1.15mm, .045in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | PA 9T |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Locating Posts | With |
Mounting Location | Top |
Locking Feature | Without |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Method | Tray |
Packaging Quantity | 150 |
USB Version | 2.0 |
LED | Without |
Integral Locking Latch | Without |
Connector Style | Receptacle |
USB Type | A/B |
Orientation | Right Angle |
Product Type | Connector |
Size | Mini |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Mating Cycles (Max) | 5000 |
Usb Connectors Mini Usb Ab R/A Rcpt Smt Tray |Amp Te Connectivity 1-1734328-1 | Newark Electronics |
USB Connectors MINI USB AB R/A RCPT SMT TRAY | Rapid Electronics |
MINI USB CONN, 2.0 TYPE AB RCPT, 5POS | Farnell |
TE Connectivity - AMP USB Mini USB AB R/ARcptSMTTRAY 0.6mm | Distrelec |
Conn USB RCP 5 POS 0.8mm Solder RA SMD 5 Terminal 1 Port Tray | Avnet America |
Mini USB AB R/A, Rcpt, SMT, TRAY, 0.6mm, USB Connectors | TE Connectivity 1-1734328-1 | RS Americas |
Special Order: Mini USB AB R/A,Rcpt,SMT,TRAY, 0.6mm USB Adapter Type: A/B USB Version: 2.0 Connector Profile: Mini Connector & Housing Type: Receptacle Number of Ports: 1 A/B 2.0 Mini Receptacle | Usb Connector Type | Part Number: 1-1734328-1 | Internal Number: 1-1734328-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1734328-1?
Additional datasheets, footprints and schematics for 1-1734328-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734328-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734328-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734328-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734328-1 fall under?
The 1-1734328-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734328-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734328-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734328-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734328-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-1734328-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734328-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734328-1?
You can fill out our help required form which you can use to request a quote for 1-1734328-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.