1734035-3 Part Information

Details for 1734035-3 by TE Connectivity

Connectors>Audio & Video Connectors>USB Connectors

Part Downloads

Part Specifications

Offset 0mm
Shell Plating Material Nickel
Number of Ports 1
Number of Positions 5
Contact Mating Area Plating Thickness 29.92µin, .76µm
Contact Mating Area Plating Material Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1A
PCB Thickness (Recommended) .062in, 1.57mm
Tail Length .045in, 1.15mm
Centerline (Pitch) .8mm, .031in
Housing Color Black
Housing Material PA 9T GF
UL Flammability Rating UL 94V-0
Moisture Sensitivity Level 1
Industry Standard USB 2.0
Locking Feature With
Locating Posts With
Mounting Location Top
Connector Mounting Type Board Mount
PCB Mount Retention Type SMT Hold-Down
PCB Connector Seating Flush
Halogen Free No
Pick & Place Capable No
Circuit Application Power & Signal
Comment With locating boss/peg/post(s)
Packaging Method Tape & Reel
Packaging Quantity 700
LED Without
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Integral Locking Latch Without
Orientation Right Angle
Connector Style Receptacle
USB Version 2.0
USB Type B
Size Mini
Connector System Cable-to-Board
Contact Termination Type Surface Mount
Termination Method Solder
Termination Method to Printed Circuit Board Reflow Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C
Löttemperatur (max.) 260°C
Soldering Temperature (Max) 260°C, 500°F
Mating Cycles (Max) 5000
ELV Compliant Reflow solder capable to 245°C
Status: Active
Product Code: 7532
Global Product Line: 516
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • MINI USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1734035-3?

Additional datasheets, footprints and schematics for 1734035-3 are listed in our Part Details tab. You can also find the 1734035-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1734035-3 in the Pricing & Inventory tab next to part details. You can view 1734035-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1734035-3 fall under?

The 1734035-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1734035-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1734035-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1734035-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1734035-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1734035-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1734035-3 often in real-time on the comparison pages.

What if I can't find stock of 1734035-3?

You can fill out our help required form which you can use to request a quote for 1734035-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1734035-3

Loading...
Loading Results for 1734035-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us