Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0066101-9,
C35858-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
13,580
in stock
|
Buy Now | |
element14
from US$0.66
|
107,232
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
67,476
in stock
|
Buy Now | |
Farnell
from US$0.45
|
37,613
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
19,682
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
17,154
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
12,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
10,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
7,150
in stock
|
Buy Now | |
TE Store
from US$0.69
|
6,758
in stock
|
Buy Now | |
Conrad
from US$0.81
|
2,051
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
1,191
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
1,133
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
568
in stock
|
Buy Now | |
Sager
from US$0.43
|
553
in stock
|
Buy Now | |
SOS electronic
from US$0.39
|
400
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Carlton-Bates
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Method | Carton, Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CRIMP SOCKET, 18-16AWG | element14 |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Multimate Type III+ Series 18-16 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
Series 1 tin plated skt contact,18-16awg | RS |
III+ FMALE CONT. AWG18-16 TIN | TTI Europe |
Contact | Transfer Multisort Elektronik |
III SKT18-16TIN LP | Heilind Electronics |
III+ SKT,18-16,TIN ,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66101-9 | Internal Number: 1-66101-9 | Alias Number: AMPS-1-0066101-9 | TE Connectivity | TE Store |
AWG: 18 - 16 | Conrad |
Standard Circular Contacts SOCKET CON 18-16AWG | Rapid Electronics |
TE Connectivity Crimp Contact, Female, 0.8...1.4 mm² | Distrelec |
Standard Circular Contacts SOCKET CON 18-16AWG BRIGHT TIN | Sager |
Contact Multimate III F Crimp 16-18AWG Brass/Sn | SOS electronic |
Contact Socket, Tin Plated, 18-16 AWG, w/Insulation Support, CPC Series 1 | TE Connectivity 1-66101-9 | RS Americas |
Socket Contact, Crimp Contact, 18 AWG Min, 16 AWG Max, 1.57 mm, No. 16, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series Connectors M Series Connectors CPC Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.54mm |
Cable Diameter Min | 2.03mm |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Receptacle |
Wire Area Size Max | 1.4mm² |
Wire Area Size Min | 0.8mm² |
Wire Size | 16AWG |
Where can I find additional details, specifications and documents for a 1-66101-9?
Additional datasheets, footprints and schematics for 1-66101-9 are listed on our Part Details page. You can also find images and similar parts to 1-66101-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66101-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66101-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66101-9 fall under?
The 1-66101-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66101-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66101-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66101-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66101-9 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 1-66101-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66101-9 often in real-time on the comparison pages.
What if I can't find stock of 1-66101-9?
You can fill out our help required form which you can use to request a quote for 1-66101-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.