Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
14,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
68,000
in stock
|
Buy Now | |
element14
from US$0.33
|
68,000
in stock
|
Buy Now | |
Farnell
from US$0.33
|
68,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
63,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
56,000
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
15,760
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
12,600
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.64
|
8,129
in stock
|
Buy Now | |
Avnet Abacus
-
|
144,000
in stock
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Underplate Material Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Mating Pin Diameter | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | PRO-CRIMPER II # 58495-1 Hand Tool for field repair use only., Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | G Series Connectors, M Series Connectors, CPC Connectors |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-16AWG, CRIMP | element14 |
III SKT18-16TIN STRIP | Heilind Electronics |
18-16 AWG 1.57 mm 16 Contact Size Multimate Contact Socket | Future Electronics |
Connector Socket, Stamped, 16-18AWG, Tin, Crimp, Socket, Multimate III Series | TE Connectivity 1-66100-9 | RS Americas |
1.57mm skt contact 18-16 AWG type 3 Sn | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Standard Circular Contacts SKT 18-16 BR/SN SIG | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ SKT18-16TIN STRIP | Distrelec |
III+ SKT,18-16,TIN ,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66100-9 | Internal Number: 1-66100-9 | TE Connectivity | TE Store |
III+ SKT AWG18-16 TIN STRIP | TTI Europe |
Standard Circular Contacts SKT 18-16 BR/SN SIG Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Multimate III+ Series |
RoHS: | Unknown |
Product Range | Multimate III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multimate III+ Series Housing Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-66100-9?
Additional datasheets, footprints and schematics for 1-66100-9 are listed on our Part Details page. You can also find images and similar parts to 1-66100-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66100-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66100-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66100-9 fall under?
The 1-66100-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66100-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66100-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66100-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66100-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Future Electronics have stock available or on a lead time for 1-66100-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66100-9 often in real-time on the comparison pages.
What if I can't find stock of 1-66100-9?
You can fill out our help required form which you can use to request a quote for 1-66100-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.