Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
950
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
105,100
in stock
|
Buy Now | |
Heilind Electronics
from US$1.44
|
22,532
in stock
|
Buy Now | |
TE Store
from US$1.52
|
13,014
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
11,424
in stock
|
Buy Now | |
element14
from US$1.17
|
7,856
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
6,283
in stock
|
Buy Now | |
Farnell
from US$1.11
|
6,283
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
5,985
in stock
|
Buy Now | |
Sager
from US$1.00
|
5,900
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
5,464
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.44
|
3,755
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
3,350
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
2,174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
433
in stock
|
Buy Now | |
Conrad
from US$1.89
|
381
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Carlton-Bates
from US$1.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | Without |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 20 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Design | Tuning Fork |
コネクタの高さ | 15.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 29.97mm, 1.1799in |
Connector Height | 15.16mm, .5968in |
Accepts Wire Insulation Diameter Range | .787 – .94mm, .031 – .037in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Polarization | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Quantity | 50 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
20P IDC FMALE W/POL 2.54MM | TTI Europe |
20 NOVO MIL/CTR 15DPLEAD FREE | Heilind Electronics |
20 NOVO MIL/CTR 15DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1658621-4 | Internal Number: 1658621-4 | TE Connectivity | TE Store |
Headers&Wire Housings CNTR PLRZD RECPT 20P NOVO | Rapid Electronics |
SOCKET, NOVOLATCH, 20WAY | element14 |
Wire-To-Board Connector, Amp-Latch Novo Series, Idc/Idt, Receptacle, 20, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1658621-4 | Newark Electronics |
AMP-LATCH NOVO Receptacle 20 Pos. Center & Military Polarization .100 X .100 | TE Connectivity 1658621-4 | RS Americas |
Headers & Wire Housings CNTR PLRZD RECPT 20P NOVO | Sager |
AMP LATCH 20 Position 2.54 mm Pitch NOVO Cable to Board IDC Receptacle | Future Electronics |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
20way polarised skt w/o strain relief | RS |
Plug | Transfer Multisort Elektronik |
Total number of pins 20 | Conrad |
TE Connectivity Multipole socket DIN 41651, 20Contacts | Distrelec |
Ribbon Cable Connector, Female, Black, 20-Pos., 250V, 1A, 2.54 mm Pitch, 2-Level | Carlton-Bates |
20 NOVO MIL-CTR 15DP,LEAD FREE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.05" |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 75 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Row Pitch | 2.54mm |
Termination Method | IDC / IDT |
Wire Size | 32AWG |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 1658621-4?
Additional datasheets, footprints and schematics for 1658621-4 are listed on our Part Details page. You can also find images and similar parts to 1658621-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658621-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658621-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658621-4 fall under?
The 1658621-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658621-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658621-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658621-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658621-4 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Rapid Electronics and element14 have stock available or on a lead time for 1658621-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658621-4 often in real-time on the comparison pages.
What if I can't find stock of 1658621-4?
You can fill out our help required form which you can use to request a quote for 1658621-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.