Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
43
in stock
|
Buy Now | |
TE Store
from US$4.23
|
3,821
in stock
|
Buy Now | |
Avnet America
from US$2.94
|
42
in stock
|
Buy Now | |
Future Electronics
from US$3.14
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
element14
from US$2.92
|
-
|
Buy Now | |
Boersig
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$3.14
|
-
|
Buy Now | |
Farnell
from US$3.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
コネクタの高さ | 13.94mm |
Connector Height | .548in, 13.94mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.76in, 44.7mm |
Shrouded End Dimension | .15in, 3.81mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Polarization | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tray |
Packaging Quantity | 18 |
Packaging Method | Tray |
Latch Type | Long |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 20P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102321-4 | Internal Number: 5102321-4 | TE Connectivity | TE Store |
AMP-Latch,Header,pin,vertical,2row,20way | RS |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 20 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
Connector, Header, 20Pos, 2Rows, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5102321-4 | Newark Electronics |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 20 POS, 2.54 X 2.54, PCB, VERTICAL | TE Connectivity 5102321-4 | RS Americas |
CONNECTOR, HEADER, 20POS, 2ROWS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 5102321-4?
Additional datasheets, footprints and schematics for 5102321-4 are listed on our Part Details page. You can also find images and similar parts to 5102321-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102321-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102321-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102321-4 fall under?
The 5102321-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102321-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102321-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102321-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102321-4 have stock available?
Authorised distributors including TE Store, RS, Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for 5102321-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102321-4 often in real-time on the comparison pages.
What if I can't find stock of 5102321-4?
You can fill out our help required form which you can use to request a quote for 5102321-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.