1761607-7 PCB Connectors by TE Connectivity

IDC LOW PRO HDR 20P RA LG LAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.10

Distributor Stock
Logo for RS
RS
from US$8.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.10
498
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.96
84
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.65
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
498
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.77
-
Buy Now
Logo for Boersig
Boersig
from US$5.38
-
Buy Now
Logo for Distrelec
Distrelec
from US$7.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Daisy Chain With
Connector Profile Low
Number of Rows 2
Number of Positions 20
PCB Mount Orientation Right Angle
Ejection Latches With
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Type Pin
Contact Mating Area Plating Material Gold Flash
Contact Current Rating (Max) 1A
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness .762µm, 30 – 30µin
Contact Shape & Form Square
Connector Length 1.3in, 33.02mm
コネクタの高さ 9.19mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height 9.19mm, .36in
Shrouded End Dimension .148in, 3.76mm
Insulation Resistance 1000 – 5000MΩ
Operating Voltage 250VAC
Mating Entry Location Top
Housing Material PBT
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Mating Alignment Type Center
Mating Retention Type Latch
Mating Retention With
Mating Alignment With
Panel Mount Feature Without
Polarization With
PCB Mount Retention Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Circuit Application Signal
For Use With AMP-Latch Receptacle
実装方法 Tube
Packaging Method Tube
Packaging Quantity 16
Connector System Wire-to-Board
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Header Type Pin Header
Connector Type Header
Connector & Housing Type Plug
Termination Post & Tail Length 2.6mm, .102in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating High


Alternative Descriptions

1761607-7 - Idc Low Pro Hdr 20P Ra Lg Lat Rohs Compliant: Yes |Amp Te Connectivity 1761607-7 | Newark Electronics
IDC LOW PRO HDR 20P RA LG LAT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761607-7 | Internal Number: 1761607-7 | TE Connectivity | TE Store
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America
Amplatch Header 20 way + long latch | RS
AMP-LATCH 20 Position Dual Row Through-Hole Right Angle Pin Header | Future Electronics
HEADER, PIN, IDC, AMP-LATCH, 20 POS, LOW PROFILE, PCB, RIGHT ANGLE, BLACK | TE Connectivity 1761607-7 | RS Americas
TE Connectivity - AMP IDC LOW PRO HDR 20P RA LG LAT | Distrelec


1761607-7 . Unknown Parts by Unknown

IDC LOW PRO HDR 20P RA LG LAT

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 20Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1761607-7?

Additional datasheets, footprints and schematics for 1761607-7 are listed on our Part Details page. You can also find images and similar parts to 1761607-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1761607-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761607-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1761607-7 fall under?

The 1761607-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1761607-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1761607-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1761607-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1761607-7 have stock available?

Authorised distributors including Newark Electronics, TE Store, Chip One Stop, Avnet America and RS have stock available or on a lead time for 1761607-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1761607-7 often in real-time on the comparison pages.

What if I can't find stock of 1761607-7?

You can fill out our help required form which you can use to request a quote for 1761607-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay