Prices starting from US$1.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.77 |
371
|
Buy Now | |
Future Electronics | US$1.43 |
2,625
|
Buy Now | |
TE Store | US$2.15 |
1,004
|
Buy Now | |
TTI Europe | US$1.43 |
900
|
Buy Now | |
Newark Electronics | US$2.17 |
697
|
Buy Now | |
element14 | US$2.17 |
697
|
Buy Now | |
Farnell | US$1.76 |
697
|
Buy Now | |
Avnet America | US$1.43 |
13
|
Buy Now | |
RS Americas | US$2.49 |
1
|
Buy Now | |
Avnet Asia | US$1.65 |
-
|
Buy Now | |
Boersig | US$1.71 |
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
PCB Mount Orientation | Right Angle |
Number of Positions | 20 |
Ejection Latches | Without |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 33.02mm, 1.3in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8.813mm |
Connector Height | .347in, 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Retention | Without |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 35 |
Packaging Method | Tube |
製品タイプ | Connector |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP-LATCH 20 Position 2.54 mm Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
A/L LOW PRO HDR 20P RA BLACK Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103310-5 | Internal Number: 5103310-5 | TE Connectivity | TE Store |
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 20, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 5103310-5 | Newark Electronics |
HEADER, R/A 20WAY | element14 |
PCB PLUG 20 W R/A | RS |
Conn Shrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Header Low Profile Shrouded Square Right Copper Alloy Plated 20 Gold | TE Connectivity 5103310-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5103310-5?
Additional datasheets, footprints and schematics for 5103310-5 are listed on our Part Details page. You can also find images and similar parts to 5103310-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103310-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103310-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103310-5 fall under?
The 5103310-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103310-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103310-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103310-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103310-5 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 5103310-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103310-5 often in real-time on the comparison pages.
What if I can't find stock of 5103310-5?
You can fill out our help required form which you can use to request a quote for 5103310-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.