Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.25
|
No stock
|
Buy Now | |
TE Store
from US$5.04
|
4,461
in stock
|
Buy Now | |
Rapid Electronics
from US$4.59
|
626
in stock
|
Buy Now | |
Distrelec
from US$4.23
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
51
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
51
in stock
|
Buy Now | |
RS Americas
from US$5.06
|
8
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 20 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Contact Underplating Material | Nickel, Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm |
端子の下地めっきの材料 | Nickel, Palladium Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Height | 13.94mm, .549in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 1.76in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 56 |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Latch Type | Long |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L UNIV HDR 20P RA LG LAT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499786-4 | Internal Number: 5499786-4 | TE Connectivity | TE Store |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 20P RA LG LAT | Distrelec |
5499786-4 - A/L Univ Hdr 20P Ra Lg Lat Rohs Compliant: Yes |Amp Te Connectivity 5499786-4 | Newark Electronics |
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HEADER, UNIVERSAL EJECTION PIN, AMP-LATCH, 20 POS, 2.54 X 2.54, PCB, RIGHT ANGLE | TE Connectivity 5499786-4 | RS Americas |
20way male r/a mount sidelatch header,1A | RS |
AMP-LATCH 20 Position 2.54 mm Universal Ejection Long Latch Pin Header | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting Orientation | Right Angle |
Contact Termination | Solder |
Current Rating | 1A |
External Length / Height | 44.8mm |
Fixing Centres | 34.54mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 1.27mm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5499786-4?
Additional datasheets, footprints and schematics for 5499786-4 are listed on our Part Details page. You can also find images and similar parts to 5499786-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499786-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499786-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499786-4 fall under?
The 5499786-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499786-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499786-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499786-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499786-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 5499786-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499786-4 often in real-time on the comparison pages.
What if I can't find stock of 5499786-4?
You can fill out our help required form which you can use to request a quote for 5499786-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.