Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-2031HD |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 20 |
Product Length | 30.07mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 50 |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers&wire Housings Fskt Idc S 20 Sr |Buchanan Te Connectivity 8-1437020-6 | Newark Electronics |
Headers&Wire Housings FSKT IDC S 20 SR | Rapid Electronics |
TE Connectivity - AMP Conn Accs 609-2031HD%3DFSKT IDC S 20 SR | Distrelec |
Connector Accessories 20 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet America |
609-2031HD=FSKT IDC S 20 SR, Ribbon Connector Accessories | TE Connectivity 8-1437020-6 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1437020-6?
Additional datasheets, footprints and schematics for 8-1437020-6 are listed on our Part Details page. You can also find images and similar parts to 8-1437020-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1437020-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1437020-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1437020-6 fall under?
The 8-1437020-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8-1437020-6 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1437020-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1437020-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1437020-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-1437020-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1437020-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1437020-6?
You can fill out our help required form which you can use to request a quote for 8-1437020-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.