Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.57
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$8.76
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$7.10
|
400
in stock
|
Buy Now | |
Farnell
from US$13.89
|
320
in stock
|
Buy Now | |
Avnet America
from US$6.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Headers & Wire Housings Fskt Idc S 20 30Au |Buchanan Te Connectivity 3-1658526-0 | Newark Electronics |
Headers&Wire Housings FSKT IDC S 20 30AU | Rapid Electronics |
TE Connectivity 609-2000MLF FSKT IDC S 20 30AU Board Con | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1658526-0?
Additional datasheets, footprints and schematics for 3-1658526-0 are listed on our Part Details page. You can also find images and similar parts to 3-1658526-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1658526-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1658526-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1658526-0 fall under?
The 3-1658526-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1658526-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1658526-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1658526-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1658526-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1658526-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1658526-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1658526-0?
You can fill out our help required form which you can use to request a quote for 3-1658526-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.