Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.17
|
76
in stock
|
Buy Now | |
TE Store
from US$7.00
|
2,651
in stock
|
Buy Now | |
Heilind Electronics
from US$6.18
|
314
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.18
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
8
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.72
|
-
|
Buy Now | |
RS Americas
from US$6.96
|
-
|
Buy Now | |
element14
from US$5.31
|
-
|
Buy Now | |
Boersig
from US$6.30
|
-
|
Buy Now | |
Distrelec
from US$6.46
|
-
|
Buy Now | |
TTI Europe
from US$5.95
|
-
|
Buy Now | |
Farnell
from US$5.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
609-2041LF FEM SOCKT,LEAD FREE Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Row-to-Row Spacing: 2.54 mm Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658526-3 | Internal Number: 1-1658526-3 | TE Connectivity | TE Store |
609-2041LF FEM SOCKTLEAD FREE | Heilind Electronics |
20 Way HE10 Skt w/ Strain Relief | RS |
Headers&Wire Housings FEMALE SOCKET | Rapid Electronics |
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
Conn, Rcpt, 20Pos, 2Row, 2.54Mm, Idc | Newark Electronics |
CONNECTOR, RECEPTACLE, AMP-LATCH 609, 20 POSITION, MATING POLARIZATION | TE Connectivity 1-1658526-3 | RS Americas |
SOCKET, IDC, 20WAY | element14 |
TE Connectivity - AMP Ribbon Cable Conn 609-2041LF FEM SOCKT | Distrelec |
20P IDC FMALE W/POL 2.54MM | TTI Europe |
Status: | Unknown |
---|---|
Series: | 609 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | 609 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1Gohm |
Material | Glass Feinforced Thermoplastic |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump/Clip |
Row Pitch | 2.54mm |
Termination Method | IDC |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1-1658526-3?
Additional datasheets, footprints and schematics for 1-1658526-3 are listed on our Part Details page. You can also find images and similar parts to 1-1658526-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658526-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658526-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658526-3 fall under?
The 1-1658526-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658526-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658526-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658526-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658526-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Rapid Electronics have stock available or on a lead time for 1-1658526-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658526-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1658526-3?
You can fill out our help required form which you can use to request a quote for 1-1658526-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.