Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.85
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$5.44
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
155
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
TE Store
from US$4.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Ejection Latches | With |
Number of Rows | 2 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.3in, 33.02mm |
Shrouded End Dimension | 3.76mm, .148in |
Connector Height | 10.26mm, .4in |
コネクタの高さ | 10.26mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Color | Blue |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment Type | Center |
Polarization | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
実装方法 | Carton |
Packaging Quantity | 50 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Pin Header |
Latch Type | Long |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Post & Tail Length | 4.11mm, .162in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | High |
Idc Low Pro Hdr 20P Vert Lg La |Amp Te Connectivity 2-1761711-7 | Newark Electronics |
TE Connectivity IDC LOW PRO HDR 20P VERT LG LA Headers & | Distrelec |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 20P Vert Lg La | TE Connectivity 2-1761711-7 | RS Americas |
Special Order: IDC LOW PRO HDR 20P VERT LG LA Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 2-1761711-7 | Internal Number: 2-1761711-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1761711-7?
Additional datasheets, footprints and schematics for 2-1761711-7 are listed on our Part Details page. You can also find images and similar parts to 2-1761711-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1761711-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1761711-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1761711-7 fall under?
The 2-1761711-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1761711-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1761711-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1761711-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1761711-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1761711-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1761711-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1761711-7?
You can fill out our help required form which you can use to request a quote for 2-1761711-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.