Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.52
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
33,134
in stock
|
Buy Now | |
Rapid Electronics
from US$3.44
|
33,134
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
33,134
in stock
|
Buy Now | |
Distrelec
from US$3.24
|
33,134
in stock
|
Buy Now | |
Farnell
from US$4.46
|
26,510
in stock
|
Buy Now | |
TE Store
from US$5.44
|
814
in stock
|
Buy Now | |
element14
from US$4.20
|
77
in stock
|
Buy Now | |
Avnet Abacus
-
|
432
in stock
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$3.26
|
-
|
Buy Now | |
TTI Europe
from US$3.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Number of Positions | 20 |
Ejection Latches | With |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Connector Height | 13.94mm, .548in |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 44.7mm, 1.76in |
Shrouded End Dimension | .15in, 3.81mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 24 |
Connector Type | Header |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Univ Hdr 20P Ra Blue Large Latch Rohs Compliant: Yes |Amp Te Connectivity 2-5499141-4 | Newark Electronics |
UNIV HDR 20P RA BLUE LARGE LATCH | Rapid Electronics |
TE Connectivity - AMP Cable Con A/L UNIV HDR 20P RA LG LAT BLU | Distrelec |
PIN HEADERS | Farnell |
A/L UNIV HDR 20P RA LG LAT BLU Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499141-4 | Internal Number: 2-5499141-4 | TE Connectivity | TE Store |
20 way male r/a mount side latch header | RS |
CONN, R/A HEADER, 20POS, 2ROW, 2.54MM | element14 |
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
AMP-LATCH Series,2.54mm Pitch 20 Way 2 Row Right Angle PCB Header, Solder Term,1A | TE Connectivity 2-5499141-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-5499141-4?
Additional datasheets, footprints and schematics for 2-5499141-4 are listed on our Part Details page. You can also find images and similar parts to 2-5499141-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499141-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499141-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499141-4 fall under?
The 2-5499141-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499141-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499141-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499141-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499141-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-5499141-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499141-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5499141-4?
You can fill out our help required form which you can use to request a quote for 2-5499141-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.