Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
21,959
in stock
|
Buy Now | |
Future Electronics
from US$1.49
|
7,522
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
3,225
in stock
|
Buy Now | |
TE Store
from US$2.26
|
1,306
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
906
in stock
|
Buy Now | |
element14
from US$1.60
|
906
in stock
|
Buy Now | |
Farnell
from US$1.64
|
906
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
778
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
703
in stock
|
Buy Now | |
RS Americas
from US$2.33
|
693
in stock
|
Buy Now | |
Conrad
from US$3.63
|
43
in stock
|
Buy Now | |
Sager
from US$1.66
|
35
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,325
in stock
|
Buy Now | |
Avnet Asia
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Number of Rows | 2 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Square Post |
Contact Termination Area Plating Material | Tin |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .347in, 8.813mm |
Connector Length | 33.02mm, 1.3in |
コネクタの高さ | 8.813mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Glass Filled Nylon/PBT |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
For Use With | Mates with Receptacles |
Packaging Quantity | 35 |
Packaging Method | Tube |
実装方法 | Tube |
Header Type | Pin Header |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Conn Shrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 20 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
A/L LOW PRO HDR 20P VERT BLACK Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5103309-5 | Internal Number: 5103309-5 | TE Connectivity | TE Store |
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 20, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 5103309-5 | Newark Electronics |
HEADER, 2.54MM, 20WAY | element14 |
HDR VERT DOUBLE 20P low profile | Rapid Electronics |
Header, Pin, Vertical, Copper Alloy, Thermoplastic, 20, 0.100 x 0.100 in., 1 A | TE Connectivity 5103309-5 | RS Americas |
Total number of pins 20 | Conrad |
Headers & Wire Housings HDR VERT DOUBLE 20P low profile | Sager |
TE Connectivity Pin header DIN 41651, 20Contacts | Distrelec |
Shrouded hdr,male,20 way,2.54mm,PCB,180� | RS |
Socket | Transfer Multisort Elektronik |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5103309-5?
Additional datasheets, footprints and schematics for 5103309-5 are listed on our Part Details page. You can also find images and similar parts to 5103309-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5103309-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5103309-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5103309-5 fall under?
The 5103309-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5103309-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5103309-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5103309-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5103309-5 have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 5103309-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5103309-5 often in real-time on the comparison pages.
What if I can't find stock of 5103309-5?
You can fill out our help required form which you can use to request a quote for 5103309-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.