Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
1,050
in stock
|
Buy Now | |
Rapid Electronics
from US$2.49
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
1,050
in stock
|
Buy Now | |
TE Store
from US$3.09
|
130
in stock
|
Buy Now | |
Future Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$3.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Rows | 2 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass, Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Design | Square Post |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .548in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 44.7mm, 1.76in |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Center |
PCB Mount Alignment | Without |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Package |
Packaging Quantity | 24 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
Latch Type | Short |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
Univ Hdr 20P Vt Blu Short Latch |Amp Te Connectivity 2-5499160-4 | Newark Electronics |
UNIV HDR 20P VT BLU SHORT LATCH | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 20P VERT SHT LAT | Distrelec |
PIN HEADERS | Farnell |
A/L UNIV HDR 20P VERT SHT LAT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 2-5499160-4 | Internal Number: 2-5499160-4 | TE Connectivity | TE Store |
AMP-LATCH 20 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 20P VERT SHT LAT, Ribbon Cable Connectors | TE Connectivity 2-5499160-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-5499160-4?
Additional datasheets, footprints and schematics for 2-5499160-4 are listed on our Part Details page. You can also find images and similar parts to 2-5499160-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5499160-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5499160-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5499160-4 fall under?
The 2-5499160-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5499160-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5499160-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5499160-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5499160-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-5499160-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5499160-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5499160-4?
You can fill out our help required form which you can use to request a quote for 2-5499160-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.