Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.29
|
647
in stock
|
Buy Now | |
TE Store
from US$4.43
|
1,491
in stock
|
Buy Now | |
Newark Electronics
from US$4.33
|
647
in stock
|
Buy Now | |
Rapid Electronics
from US$3.19
|
647
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
647
in stock
|
Buy Now | |
Farnell
from US$3.68
|
540
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
266
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.91
|
-
|
Buy Now | |
Boersig
from US$3.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 20 |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Height | .55in, 13.94mm |
Shrouded End Dimension | 3.81mm, .15in |
PCB Thickness (Recommended) | 2.03mm, .08in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 44.7mm, 1.76in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Action/Compliant Tail |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 70 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .174in, 4.42mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
AMP-LATCH UNV HDR,20 POSN,VERT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1658694-1 | Internal Number: 1658694-1 | TE Connectivity | TE Store |
Amp-Latch Unv Hdr,20 Posn,vert |Amp Te Connectivity 1658694-1 | Newark Electronics |
AMP-LATCH UNV HDR 20 POSN VERT | Rapid Electronics |
TE Connectivity - AMP Cable Conn AMP-LATCH UNV HDR20 PNVERT | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH UNV HDR,20 POSN, VERT, Ribbon Cable Connectors | TE Connectivity 1658694-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1658694-1?
Additional datasheets, footprints and schematics for 1658694-1 are listed on our Part Details page. You can also find images and similar parts to 1658694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658694-1 fall under?
The 1658694-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658694-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658694-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658694-1 often in real-time on the comparison pages.
What if I can't find stock of 1658694-1?
You can fill out our help required form which you can use to request a quote for 1658694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.