Prices starting from US$1.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.43 |
210
|
Buy Now | |
Newark Electronics | US$1.86 |
34,392
|
Buy Now | |
Rapid Electronics | US$1.71 |
34,392
|
Buy Now | |
Chip One Stop | US$1.36 |
34,392
|
Buy Now | |
Distrelec | US$1.67 |
34,392
|
Buy Now | |
TE Store | US$2.49 |
850
|
Buy Now | |
RS Americas | US$2.25 |
653
|
Buy Now | |
Heilind Electronics | US$1.86 |
272
|
Buy Now | |
Avnet America | US$1.48 |
80
|
Buy Now | |
Future Electronics | US$1.47 |
-
|
Buy Now | |
Boersig | US$1.77 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
コネクタの高さ | 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.76in, 44.7mm |
Connector Height | 13.94mm, .55in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 70 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
20 Pos Hdr 15Au W/Out Latches |Amp Te Connectivity 5102153-4 | Newark Electronics |
TE Connectivity - AMP Ribbon Cable Conn A/L UNIV HDR 20P VERT | Distrelec |
A/L UNIV HDR 20P VERT Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 20 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5102153-4 | Internal Number: 5102153-4 | TE Connectivity | TE Store |
Header, Conn, Interconnect System, PCB Plug,20 Cont, Solder, AMP-LATCH Series, Black | TE Connectivity 5102153-4 | RS Americas |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH 20 Position 2.54 mm Dual Row Through-Hole Straight Pin Header | Future Electronics |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5102153-4?
Additional datasheets, footprints and schematics for 5102153-4 are listed on our Part Details page. You can also find images and similar parts to 5102153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5102153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5102153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5102153-4 fall under?
The 5102153-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5102153-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5102153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5102153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5102153-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5102153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5102153-4 often in real-time on the comparison pages.
What if I can't find stock of 5102153-4?
You can fill out our help required form which you can use to request a quote for 5102153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.