Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 1mm, .039in |
Interface Plating | Silver (Ag) |
Typical Current Rating | 9A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Wire Size Search | .25mm², 22AWG, .22mm², .3mm², .35mm², 23AWG |
Wire Insulation Diameter | .043 – .065in, 1.2 – 1.4mm |
Wire Size | .22 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Get-Socket Terminal, Silver Ve |Te Connectivity 1393367-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Connectors GET-SKT TERM SILVER VERSION | Sager |
Where can I find additional details, specifications and documents for a 1393367-2?
Additional datasheets, footprints and schematics for 1393367-2 are listed on our Part Details page. You can also find images and similar parts to 1393367-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393367-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393367-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393367-2 fall under?
The 1393367-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393367-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393367-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393367-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393367-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Power and Signal Group have stock available or on a lead time for 1393367-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393367-2 often in real-time on the comparison pages.
What if I can't find stock of 1393367-2?
You can fill out our help required form which you can use to request a quote for 1393367-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.