Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1902802P019 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,842
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
8,500
in stock
|
Buy Now | |
TE Store
from US$1.10
|
6,729
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
3,817
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
741
in stock
|
Buy Now | |
element14
from US$0.76
|
529
in stock
|
Buy Now | |
Farnell
from US$0.72
|
529
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
393
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
247
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
1
in stock
|
Buy Now | |
Avnet America
-
|
3,817
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,900
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Richardson RFPD
from US$0.66
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 4Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | SFP Cage |
Comment | With AMP logo. |
Packaging Method | Bag |
Pluggable I/O Accessory Type | Cover |
Sealable | No |
Form Factor | SFP |
Product Type | Accessory |
Single Port SFP Cage Black Dust Cover | Future Electronics |
SFP COVER, UNPLATED Connector Cover Type: Dust Cover Dust Cover | Connector Cap & Cover | Part Number: 1367147-1 | Internal Number: 1367147-1 | Alias Number: 1902802P019 | TE Connectivity | TE Store |
Dust Cap, Sfp Connector | Newark Electronics |
Dust Cover,Single Port SFP Cages | RS |
SFP COVER UNPLATED | Heilind Electronics |
DUST CAP | element14 |
TE Connectivity Dust coverP | Distrelec |
Connector Accessories SFP Dust Cover Thermoplastic Black Bag | Avnet America |
Dust Cover, SFP Cage, 1 x 1, 4 Gb/s, UL 94V-0, Unplated, 1902802P019 | TE Connectivity 1367147-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Small Form Factor Pluggable Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 1367147-1?
Additional datasheets, footprints and schematics for 1367147-1 are listed on our Part Details page. You can also find images and similar parts to 1367147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1367147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1367147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1367147-1 fall under?
The 1367147-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1367147-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1367147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1367147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1367147-1 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Newark Electronics and RS have stock available or on a lead time for 1367147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1367147-1 often in real-time on the comparison pages.
What if I can't find stock of 1367147-1?
You can fill out our help required form which you can use to request a quote for 1367147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.