Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.36
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$16.44
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$16.77
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
59
in stock
|
Buy Now | |
Farnell
from US$17.36
|
48
in stock
|
Buy Now | |
Avnet America
from US$13.05
|
-
|
Buy Now | |
TTI Europe
from US$14.55
|
-
|
Buy Now | |
TE Store
from US$25.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 40 |
---|---|
Number of Ports | 2 |
Port Matrix Configuration | 2 x 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .118in, 3mm |
Data Rate (Max) | 4Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Heat Sink Compatible | No |
Pluggable I/O Applications | SFP |
Circuit Application | Signal |
EMI Containment Feature Type | External Springs |
Comment | Low Profile |
Included Lightpipe | No |
Packaging Method | Tray, Box & Tray |
Cage Type | Stacked |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Sealable | No |
Form Factor | SFP |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
I/O Connectors Press Fit 2X1 Reduced Profile |Amp Te Connectivity 2170282-1 | Newark Electronics |
I/O Connectors PRESS FIT 2X1 REDUCED PROFILE | Rapid Electronics |
TE Connectivity PRESS FIT 2X1 REDUCED PROFILE I/O Connec | Distrelec |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
PRESS FIT 2X1 REDUCED PROFILE. | Avnet America |
Special Order: PRESS FIT 2X1 REDUCED PROFILE Form Factor: SFP Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No SFP Cage Assembly with Integrated Connector .032" .8 mm | Sfp+ Stacked Cage Assembly | Part Number: 2170282-1 | Internal Number: 2170282-1 | .032" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2170282-1?
Additional datasheets, footprints and schematics for 2170282-1 are listed on our Part Details page. You can also find images and similar parts to 2170282-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170282-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170282-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170282-1 fall under?
The 2170282-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170282-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170282-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170282-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170282-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2170282-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170282-1 often in real-time on the comparison pages.
What if I can't find stock of 2170282-1?
You can fill out our help required form which you can use to request a quote for 2170282-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.