Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 6 |
---|---|
Lightpipe Profile | Custom |
Lightpipe Style | Standard |
Port Matrix Configuration | 2 x 6 |
Data Rate (Max) | 4Gb/s |
For Use With Pluggable I/O Products | Stacked SFP Cage Assembly |
Included Lightpipe | Yes |
Packaging Method | Tray |
Product Type | Accessory |
Form Factor | SFP |
Integrated Lightpipes | No |
Sealable | No |
Pluggable I/O Accessory Type | Lightpipe Kit |
Cage Type | Stacked |
I/O Connectors Sfp 2X6 Light Pipe Assy |Amp Te Connectivity 1761018-1 | Newark Electronics |
TE Connectivity SFP 2X6 LIGHT PIPE ASSY I/O Connectors S | Distrelec |
Special Order: SFP 2X6 LIGHT PIPE ASSY Form Factor: SFP Number of Lightpipes: 24 Lightpipe Product Type: Lightpipe Lightpipe Configuration: Dual Square SFP 24 Lightpipe Dual Square | Light Pipe | Part Number: 1761018-1 | Internal Number: 1761018-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1761018-1?
Additional datasheets, footprints and schematics for 1761018-1 are listed on our Part Details page. You can also find images and similar parts to 1761018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761018-1 fall under?
The 1761018-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761018-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761018-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 1761018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761018-1 often in real-time on the comparison pages.
What if I can't find stock of 1761018-1?
You can fill out our help required form which you can use to request a quote for 1761018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.