Prices starting from US$4.89
Lightpipe Profile | Standard |
---|---|
Lightpipe Style | Standard |
Lightpipe Configuration | All Four |
Port Matrix Configuration | 2 x 1 |
Number of Ports | 1 |
Data Rate (Max) | 4Gb/s |
For Use With Pluggable I/O Products | Stacked SFP Cage Assembly |
Included Lightpipe | Yes |
Packaging Method | Tray |
Integrated Lightpipes | No |
Sealable | No |
Pluggable I/O Accessory Type | Lightpipe Kit |
Form Factor | SFP |
Product Type | Accessory |
Cage Type | Stacked |
SFP 2X1 LIGHT PIPE ASSY Form Factor: SFP Number of Lightpipes: 4 Lightpipe Product Type: Lightpipe Kit Lightpipe Configuration: All Four SFP 4 Lightpipe Kit All Four | Light Pipe | Part Number: 1658862-1 | Internal Number: 1658862-1 | TE Connectivity | TE Store |
I/O Connectors Sfp 2X1 L-Pipe |Amp Te Connectivity 1658862-1 | Newark Electronics |
I/O Connectors SFP 2X1 L-PIPE | Rapid Electronics |
TE Connectivity SFP 2X1 LIGHT PIPE ASSY I/O Connectors S | Distrelec |
LIGHTPIPE KIT, CLEAR, 4PIPES, PC BOARD | Farnell |
SFP 2X1 LIGHT PIPE ASSY, SFP, SFP plus and zSFP plus | TE Connectivity 1658862-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1658862-1?
Additional datasheets, footprints and schematics for 1658862-1 are listed on our Part Details page. You can also find images and similar parts to 1658862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658862-1 fall under?
The 1658862-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1658862-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658862-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658862-1 often in real-time on the comparison pages.
What if I can't find stock of 1658862-1?
You can fill out our help required form which you can use to request a quote for 1658862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.