Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Mating Tab Width | .63mm, .025in |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 7.5A |
Contact Termination Area Plating Material | Gold (Au) |
Mating Tab Thickness | .63mm, .025in |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | .17mm², .08mm², .2mm², .22mm², .13mm² |
Wire Insulation Diameter | .035 – .047in, 1.05 – 1.2mm |
Wire Size | .08 – .22mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 13000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
MQS0,63 Au rec LL unseal. 0,08-0,22 Terminal Type: Receptacle Mating Tab Width: .63 mm Mating Tab Width: .025 in Mating Tab Thickness: .63 mm Mating Tab Thickness: .025 in Receptacle .63 mm .025" | Mqs & Receptacle And Tab | Part Number: 1355717-5 | Internal Number: 1355717-5 | TE Connectivity | TE Store |
Mqs Sock Contact |Amp Te Connectivity 1355717-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MQS SOCK CONTACT | Boersig |
MQS0,63 AU REC LL UNSEAL. 0,08-0,22 | Farnell |
Where can I find additional details, specifications and documents for a 1355717-5?
Additional datasheets, footprints and schematics for 1355717-5 are listed on our Part Details page. You can also find images and similar parts to 1355717-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355717-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355717-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355717-5 fall under?
The 1355717-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1355717-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355717-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355717-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355717-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1355717-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355717-5 often in real-time on the comparison pages.
What if I can't find stock of 1355717-5?
You can fill out our help required form which you can use to request a quote for 1355717-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.