Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
111
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
23,753
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
23,753
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
23,753
in stock
|
Buy Now | |
Farnell
from US$1.41
|
19,050
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
14,178
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
14,178
in stock
|
Buy Now | |
TE Store
from US$1.43
|
5,846
in stock
|
Buy Now | |
element14
from US$1.21
|
2,624
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
2,300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.14
|
813
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.14
|
271
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Positions | 4 |
Number of Mounting Legs | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .13in, 3.3mm |
Housing Color | Black |
Centerline (Pitch) | 2mm, 2.5mm, .098in, .078in |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 100 |
Orientation | Flag |
Size | Standard |
Connector Style | Receptacle |
USB Version | 2.0 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Löttemperatur (max.) | 240°C |
Mating Cycles (Max) | 250 |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
USB Connectors USB REC TYPE A W/CAP R/A DIP AU | Rapid Electronics |
TE Connectivity - AMP USB Std USB Type A Flag T/H 1.8A | Distrelec |
USB CONN, 2.0 TYPE A, R/A RCPT, 4P | Farnell |
USB 2.0 A 1X1 FLAG=VERTICAL | TTI Europe |
1-1734775-1 - Usb Conn.,rcpt.,flag,r/A,dip, Tail3.30Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1734775-1 | Newark Electronics |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Std USB Type A, Flag, T/H, 1.8A USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector | Part Number: 1-1734775-1 | Internal Number: 1-1734775-1 | TE Connectivity | TE Store |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
4 Position Right Angle Through Hole USB 2.0 Receptacle Connector | Future Electronics |
USB Conn.RCPT.FLAGR/ADIP TAIL3.30mm | Heilind Electronics |
Std USB Type A, Flag, T/H, 1.8A, USB Connectors | TE Connectivity 1-1734775-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1734775-1?
Additional datasheets, footprints and schematics for 1-1734775-1 are listed on our Part Details page. You can also find images and similar parts to 1-1734775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734775-1 fall under?
The 1-1734775-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734775-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734775-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1-1734775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734775-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1734775-1?
You can fill out our help required form which you can use to request a quote for 1-1734775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.