Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-20-0144-AS,
1062-20-0144-LD, 7-1899794-7, 1062-20-0144-MS, $$1062-20-0144, 1062-20-0144-L, 1062-20-0144-M, ZPF000000000131951, 1062-20-0144-LS |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
14,400
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
68,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
52,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
3,335
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Mating Pin Diameter | 1mm, .039in |
Contact Termination Area Plating Material | Gold (Au) |
Typical Current Rating | 7.5A |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Wire Size Search | .35mm², 18AWG, 17AWG, 1mm², 22AWG, .5mm², .6mm², 1.25mm², 19AWG, 21AWG, 16AWG, 20AWG, 1.3mm², .85mm², .75mm², .4mm² |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SKT CONTACT CRIMP SIZE 20 | TTI Europe |
Size 20 Gold Plated Crimp Socket | Future Electronics |
SOC, SF, SIZE 20, 16-22, AU/SN | RS |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet Abacus |
Automotive Contact, Skt, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1062-20-0144 | Newark Electronics |
Socket, Contact Plating Tin, Termination Crimp, 22 AWG, SF Series | TE Connectivity 1062-20-0144 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 22-16AWG, CRIMP | element14 |
SOC, SF, SIZE 20, 16-22AWG, AU | Boersig |
Where can I find additional details, specifications and documents for a 1062-20-0144?
Additional datasheets, footprints and schematics for 1062-20-0144 are listed on our Part Details page. You can also find images and similar parts to 1062-20-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-20-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-20-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-20-0144 fall under?
The 1062-20-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-20-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-20-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-20-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-20-0144 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 1062-20-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-20-0144 often in real-time on the comparison pages.
What if I can't find stock of 1062-20-0144?
You can fill out our help required form which you can use to request a quote for 1062-20-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.