Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
286989-1,
ZPF000000000131891 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Nickel (Ni) |
---|---|
Mating Pin Diameter | .098in, 2.5mm |
Contact Termination Area Plating Material | Nickel (Ni) |
Typical Current Rating | 25A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Wire Size | 10AWG, 4 – 6mm² |
Wire Insulation Diameter | .14 – .204in, 3.56 – 5.18mm |
Wire Size Search | 10AWG, 5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN S&F SIZE 12 10AWG | TTI Europe |
Automotive Contact, Pin, 12-10Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-12-0222 | Newark Electronics |
10 AWG Nickel Plated Male Pin Free Hanging Automotive Connector | Future Electronics |
DEUTSCH Automotive S&F CONTACT PIN 10AWG CRIMP NICKEL REEL OF 2000 | TE Connectivity 1060-12-0222 | RS Americas |
AUTOMOTIVE CONTACT, PIN, 12-10AWG, CRIMP | element14 |
PIN, SF, SIZE 12, 10, NI/NI Terminal Type: Pin Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 10 AWG Pin 2.39 mm .094" 25 – 40 A (Power) | Automotive Terminal | Part Number: 1060-12-0222 | Internal Number: 1060-12-0222 | Alias Number: 286989-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount 10AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1060-12-0222?
Additional datasheets, footprints and schematics for 1060-12-0222 are listed on our Part Details page. You can also find images and similar parts to 1060-12-0222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-12-0222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-12-0222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-12-0222 fall under?
The 1060-12-0222 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-12-0222 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-12-0222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-12-0222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-12-0222 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1060-12-0222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-12-0222 often in real-time on the comparison pages.
What if I can't find stock of 1060-12-0222?
You can fill out our help required form which you can use to request a quote for 1060-12-0222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.