MOSFET Solid State Relays
Parts from MOSFET Solid State Relays Category
Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; Load Current RMS Max:210mA RoHS Compliant: Yes
Contact Configuration:SPST-NO; Load Current:-; Relay Terminals:SMD; Load Voltage Max:-; On State Resistance Max:-; Isolation Voltage:5.3kV; Forward Current If:10mA; Product Range:-; No. of Pins:8Pins; Optocoupler Case Style:SMD RoHS Compliant: No
SOP-4 SSR 1 FORM A 60V 5 OHM -E3 ROHS COMPLIANT: NO
MOS FET RELAY IN MODULE PACKAGE WITH SPDT ROHS COMPLIANT: YES
MOS FET RELAY IN MODULE PACKAGE WITH SPDT ROHS COMPLIANT: YES
PHOTOMOS RELAY, 40V, 250mA, FULL REEL; Contact Configuration:SPST-NO; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:500V; Forward Current If:500µA; Product Range:- RoHS Compliant: Yes
PHOTOMOS RELAY, 40V, 250mA, FULL REEL; Contact Configuration:SPST-NO; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:- RoHS Compliant: Yes
PHOTOMOS RELAY, 40V, 120mA, FULL REEL; Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:12.5ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:- RoHS Compliant: Yes
PHOTOMOS RELAY, 600mA, FULL REEL; Contact Configuration:4PST-NO; Load Current:70mA; Relay Terminals:SMD; Load Voltage Max:80V; On State Resistance Max:15ohm; Isolation Voltage:1.5kV; Forward Current If:900µA; Product Range:- RoHS Compliant: Yes
PHOTOMOS RELAY,SPST-NO, 40V, 50 mA, FULL REEL; Contact Configuration:SPST-NO; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:200V; Forward Current If:500µA RoHS Compliant: Yes
PHOTOMOS RELAY, SPST-NO, 40V, 50 mA, FULL REEL; Contact Configuration:SPST-NO; Load Current:250mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:1.25ohm; Isolation Voltage:200V; Forward Current If:500µA RoHS Compliant: Yes
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Configuration:SPST-NO; Load Current:1.6A; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:0.15ohm; Isolation Voltage:1.5kV; Forward Current If:50mA RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 1.6A, 40V, SMD; Contact Configuration:SPST-NO; Load Current:1.6A; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:0.15ohm; Isolation Voltage:1.5kV; Forward Current If:50mA RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD; Contact Configuration:SPST-NO; Load Current:500mA; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:1.2ohm; Isolation Voltage:1.5kV; Forward Current If:50mA RoHS Compliant: Yes