Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
Package | SOP16 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 80 V |
Continuous Load Current (IL) | Max.: 0.07 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | RF SOP 4 Form A Low CxR |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.2 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 10.5 ohm |
On Resistance (Maximum) (Ron) | 15 ohm |
Output Capacitance (Typical) (Cout) | 4.5 pF |
Output Capacitance (Maximum) (Cout) | 6 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.04 ms |
Turn On Time (Maximum) | 0.3 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 40 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 4 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 70 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 600Ma, Full Reel | Newark Electronics |
AQS Photomos Series 0.05 A 80 V 15 Ohm 4 Channel Solid State Relay - SOIC-16 | Future Electronics |
HIGH SPEED OPTOCOUPLERS AC/DC TYPE 80V 7 | Avnet America |
PhotoMOS(MOS FET) Relay (Low CxR, T&R) | Panasonic Electronic Components AQS225R2SX | RS Americas |
PHOTOMOS HF RELAY 80V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQS225R2SX?
Additional datasheets, footprints and schematics for AQS225R2SX are listed on our Part Details page. You can also find images and similar parts to AQS225R2SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQS225R2SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQS225R2SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQS225R2SX fall under?
The AQS225R2SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 4 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQS225R2SX when available in the PhotoMOS RF SOP 4 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQS225R2SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQS225R2SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQS225R2SX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQS225R2SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQS225R2SX often in real-time on the comparison pages.
What if I can't find stock of AQS225R2SX?
You can fill out our help required form which you can use to request a quote for AQS225R2SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.