MOSFET Solid State Relays
Parts from MOSFET Solid State Relays Category
SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Configuration:-; Load Current:-; Relay Terminals:SMD; Load Voltage Max:15V; On State Resistance Max:-; Isolation Voltage:5.3kV; Forward Current If:10mA; Product Range:-; Reel Quantity:1000 RoHS Compliant: Yes
SSR, MOSFET, 400V, 125mA; Contact Configuration:SPST-NO; Load Current:125mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:36ohm; Isolation Voltage:5.3kV; Forward Current If:330µA; Product Range:- RoHS Compliant: Yes
MOSFET RELAY, SPST-NO, 1.5A, 30V, SMD; Contact Configuration:SPST-NO; Load Current:1.5A; Relay Terminals:SMD; Load Voltage Max:30V; On State Resistance Max:0.2ohm; Isolation Voltage:500Vrms; Forward Current If:20mA RoHS Compliant: Yes
SSR, MOSFET, 200V, 200mA; Contact Configuration:SPST-NO; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:200V; On State Resistance Max:15ohm; Isolation Voltage:5.3kV; Forward Current If:950µA; Product Range:- RoHS Compliant: No
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES