Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.23
|
No stock
|
Buy Now | |
Future Electronics
from US$3.51
|
136,500
in stock
|
Buy Now | |
TTI Europe
from US$2.65
|
28,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
414
in stock
|
Buy Now | |
Kruse
-
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
element14
from US$4.75
|
-
|
Buy Now |
Package | SSOP |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.25 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | RF SSOP 1 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.75 A |
Power Dissipation (Pout) | 250 mW |
Total Power Dissipation (Pt) | 300 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.75 ohm |
On Resistance (Maximum) (Ron) | 1.25 ohm |
Output Capacitance (Typical) (Cout) | 12.5 pF |
Output Capacitance (Maximum) (Cout) | 18 pF |
Off State Leakage Current (Typical) (ILeak) | 0.02 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.10 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 250 mA |
Load Voltage [ VL ] | 40 V |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
AQY Photomos Series 250 mA 40 V 1.25 Ohm SMT 1 Channel Solid State Relay -SSOP-4 | Future Electronics |
PHOTOMOS RELAY | TTI Europe |
Photomos Relay, 40V, 250Ma | Newark Electronics |
IC RLY PHM AQY221R2V SSOP-4 | Kruse |
Relay SSR 3mA 1.5V DC-IN 250mA 40V AC/DC-OUT 4-Pin SSOP Surface Mount T/R | Avnet America |
RELAY OPTO AC/DC 40V 250MA 4SSOP | Panasonic Electronic Components AQY221R2VY | RS Americas |
PHOTOMOS RELAY, 40V, 0.25A | element14 |
Where can I find additional details, specifications and documents for a AQY221R2VY?
Additional datasheets, footprints and schematics for AQY221R2VY are listed on our Part Details page. You can also find images and similar parts to AQY221R2VY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY221R2VY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R2VY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY221R2VY fall under?
The AQY221R2VY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SSOP 1 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQY221R2VY when available in the PhotoMOS RF SSOP 1 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R2VY you can contact the distributor directly for product support, shipping queries etc.
Is the AQY221R2VY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY221R2VY have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Kruse and Avnet America have stock available or on a lead time for AQY221R2VY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY221R2VY often in real-time on the comparison pages.
What if I can't find stock of AQY221R2VY?
You can fill out our help required form which you can use to request a quote for AQY221R2VY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.