Package | SOP4 |
---|---|
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Drop-Out Voltage (Typical) (Voc) | 8.2 V |
Short Circuit Current (Typical) (Isc) | 8μA |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | Photovoltaic MOSFET Driver |
LED Forward Current (IF) | 50 mA |
Peak Forward Current (IFP) | 1 A |
LED Reverse Voltage (VR) | 5 V |
Power Dissipation (Pin) | 75 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.85 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.75 mA |
LED Dropout Voltage (Typical) (VF) | 1.15 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
Drop-Out Voltage (Minimum) (Voc) | 5 V |
Short Circuit Current (Minimum) (Isc) | 3μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.8 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Packing quantity Outer carton (pcs.) | 2,000 |
Junction temperature (Tj) | 125°C |
Packing quantity 1-tube (pcs.) | 100 |
Photovoltaic-Mosfet-Driver, 8,2V/8µA, I/ | RS |
Mosfet Relay | Newark Electronics |
APV Series Single Channel High Speed 2500 V SMT Photovoltaic Mosfet Driver | Future Electronics |
Photovoltaic MOSFET Driver DC-IN 1-CH DC-OUT 4-Pin SOP Tube | Avnet America |
PhotoMOSPhotovoltaic MOSFET Driver | Panasonic Electronic Components APV2121S | RS Americas |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
MOSFET RELAY 0.008MA | Farnell |
Where can I find additional details, specifications and documents for a APV2121S?
Additional datasheets, footprints and schematics for APV2121S are listed on our Part Details page. You can also find images and similar parts to APV2121S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV2121S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV2121S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV2121S fall under?
The APV2121S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > Photovoltaic MOSFET Driver.
Can I view similar or alternative parts?
You can view similar parts to APV2121S when available in the Photovoltaic MOSFET Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV2121S you can contact the distributor directly for product support, shipping queries etc.
Is the APV2121S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV2121S have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for APV2121S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV2121S often in real-time on the comparison pages.
What if I can't find stock of APV2121S?
You can fill out our help required form which you can use to request a quote for APV2121S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.