Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
TTI Europe
from US$2.83
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
4,550
in stock
|
Buy Now | |
element14
from US$3.59
|
3,946
in stock
|
Buy Now | |
RS
from US$4.78
|
3,845
in stock
|
Buy Now | |
Future Electronics
from US$5.63
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$4.39
|
1,000
in stock
|
Buy Now | |
Kruse
-
|
3,190
in stock
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 2.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | HE 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 6.0 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.14 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.08 ohm |
On Resistance (Maximum) (Ron) | 0.12 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.1 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.25 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 2.5 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 2.5A SMT | TTI Europe |
Photomos Relay, 60V, 2.5A | Newark Electronics |
PHOTOMOS RELAY, 60V, 2.5A | element14 |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/2,5 | RS |
AQV Photomos Series 2.5 A 60 V 0.12 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 2.5A 60V AC/DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
RELAY OPTO SPST-NO 2500MA 60V | Panasonic Electronic Components AQV252GAX | RS Americas |
IC RLY PHM AQV252G SOP-6 | Kruse |
Where can I find additional details, specifications and documents for a AQV252GAX?
Additional datasheets, footprints and schematics for AQV252GAX are listed on our Part Details page. You can also find images and similar parts to AQV252GAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV252GAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV252GAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV252GAX fall under?
The AQV252GAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE 1 Form A High Capacity (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV252GAX when available in the PhotoMOS HE 1 Form A High Capacity (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV252GAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV252GAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV252GAX have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AQV252GAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV252GAX often in real-time on the comparison pages.
What if I can't find stock of AQV252GAX?
You can fill out our help required form which you can use to request a quote for AQV252GAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.