AQY221R6T Panasonic Parts by Panasonic

MOSFET RELAY SPST-NO 0.8A 30V SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.87

Distributor Stock
Logo for RS
RS
from US$11.03
597
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.20
-
Buy Now
Logo for element14
element14
from US$8.87
-
Buy Now
Logo for Farnell
Farnell
from US$11.78
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Configuration SPST-NO
Load Current 800mA
Relay Terminals SMD
Load Voltage Max 30V
On State Resistance Max 0.35ohm
Isolation Voltage 200VAC
Forward Current If 50mA

Alternative Descriptions

HFRelay 30V/800mA C=375pF I/O=200V | RS
Mosfet Relay, Spst-No, 0.8A, 30V, Smd | Newark Electronics
SOLID STATE MOSFET RLY, SPST, 0.8A, 30V | Farnell
Relay SSR 50mA 1.5V DC-IN 0.8A 30V AC/DC-OUT 4-Pin VSSOP T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQY221R6T?

Additional datasheets, footprints and schematics for AQY221R6T are listed on our Part Details page. You can also find images and similar parts to AQY221R6T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQY221R6T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY221R6T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQY221R6T fall under?

The AQY221R6T is listed under Panasonic Parts.

Can I view similar or alternative parts?

You can view similar parts to AQY221R6T when available in the Panasonic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQY221R6T you can contact the distributor directly for product support, shipping queries etc.

Is the AQY221R6T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AQY221R6T have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for AQY221R6T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQY221R6T often in real-time on the comparison pages.

What if I can't find stock of AQY221R6T?

You can fill out our help required form which you can use to request a quote for AQY221R6T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay