Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | RF SOP 1 Form A Low CxR |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.45 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.8 ohm |
On Resistance (Maximum) (Ron) | 1.2 ohm |
Output Capacitance (Typical) (Cout) | 24.5 pF |
Output Capacitance (Maximum) (Cout) | 30 pF |
Off State Leakage Current (Typical) (ILeak) | 0.05 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.15 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 30 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.5 A |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.5A, 60V, Smd | Newark Electronics |
AQY Photomos Series 0.5 A 60 V 1.2 Ohm SMT 1 Channel Solid State Relay - SOP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 0.5A 60V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS RF SOP 1 Form A CxR | Panasonic Electronic Components AQY222R1SX | RS Americas |
PHOTOMOS HF RELAY 60V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQY222R1SX?
Additional datasheets, footprints and schematics for AQY222R1SX are listed on our Part Details page. You can also find images and similar parts to AQY222R1SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY222R1SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY222R1SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY222R1SX fall under?
The AQY222R1SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 1 Form A CxR.
Can I view similar or alternative parts?
You can view similar parts to AQY222R1SX when available in the PhotoMOS RF SOP 1 Form A CxR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY222R1SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY222R1SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY222R1SX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY222R1SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY222R1SX often in real-time on the comparison pages.
What if I can't find stock of AQY222R1SX?
You can fill out our help required form which you can use to request a quote for AQY222R1SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.