MOSFET Solid State Relays

Parts from MOSFET Solid State Relays Category

Viewing page 2 of 38
21 to 40 of 750 parts currently displaying
AQY212GH from Panasonic
Panasonic

PHOTOMOS RELAY, 60V, 1.1A; Contact Configuration:SPST-NO; Load Current:1.1A; Relay Terminals:Through Hole; Load Voltage Max:60V; On State Resistance Max:0.7ohm; Isolation Voltage:5kV; Forward Current If:1.1mA; Product Range:- RoHS Compliant: Yes

G3VM-21HR from Omron Electronic Components
Omron Electronic Components

SSR, MOSFET, 20V, 250mA; Contact Configuration:SPST-NO; Load Current:2A; Relay Terminals:SMD; Load Voltage Max:20V; On State Resistance Max:0.05ohm; Isolation Voltage:1.5kV; Forward Current If:10mA; Product Range:- RoHS Compliant: Yes

G3VM-41HR from Omron Electronic Components
Omron Electronic Components

MOSFET RELAY, SPST-NO, 5A, 40VAC/DC, SMD; Contact Configuration:SPST-NO; Load Current:5A; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:0.008ohm; Isolation Voltage:1.5kV; Forward Current If:30mA; Product Range:- RoHS Compliant: Yes

G3VM-41PR11(TR05) from Omron Electronic Components
Omron Electronic Components

SSR, MOSFET, SPST-NO, 140mA, 7.5mA, 40V; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:40V; On State Resistance Max:10ohm; Isolation Voltage:500V; Forward Current If:7.5mA; Product Range:- RoHS Compliant: Yes

AQV212 from Panasonic
Panasonic

MOSFET Relay, 60 V, 550 mA, 2.5 ohm, SPST-NO RoHS Compliant: Yes

LH1505AB. from Vishay
Vishay

DIP-8 SSR DUAL 1 FORM A -E3 ROHS COMPLIANT: NO

LH1512BB. from Vishay
Vishay

DIP-8 SSR DUAL 1 FORM A/B, C -E3 ROHS COMPLIANT: NO

LH1522AAC. from Vishay
Vishay

SMD-8 SSR DUAL 1 FORM A -E3 ROHS COMPLIANT: NO

LH1525AT. from Vishay
Vishay

DIP-6 SSR 1 FORM A -E3 ROHS COMPLIANT: NO

LH1540AABTR. from Vishay
Vishay

Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:350V; On State Resistance Max:25ohm; Isolation Voltage:5.3kV; Forward Current If:1mA; Product Range:-; Load Current RMS Max:120mA RoHS Compliant: No

PVDZ172NSPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVI1050NPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVN012PBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVA1352NPBF. from Infineon
Infineon

Contact Configuration:SPST-NO; Load Current:375mA; Relay Terminals:Through Hole; Load Voltage Max:100V; On State Resistance Max:5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; Load Current RMS Max:375mA RoHS Compliant: Yes

PVA3354NPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVD1354NPBF. from Infineon
Infineon

SSR, PHOTO MOSFET, 100V, 550mA; Contact Configuration:SPST-NO; Load Current:550mA; Relay Terminals:Through Hole; Load Voltage Max:100V; On State Resistance Max:1.5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:- RoHS Compliant: Yes

PVI1050NSPBF. from Infineon
Infineon

SSR, PHOTO MOSFET, 8V, 10 uA; Contact Configuration:DPST-NO; Load Current:10µA; Relay Terminals:SMD; Load Voltage Max:8VDC; On State Resistance Max:-; Isolation Voltage:2.5kV; Forward Current If:50mA; Product Range:- RoHS Compliant: Yes

PVT312LSPBF. from Infineon
Infineon

Contact Configuration:SPST-NO; Load Current:170mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:15ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:- RoHS Compliant: Yes

PVT312PBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVT312LPBF. from Infineon
Infineon

Contact Configuration:SPST-NO; Load Current:170mA; Relay Terminals:Through Hole; Load Voltage Max:250V; On State Resistance Max:15ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:-; Load Current RMS Max:300mA RoHS Compliant: Yes

See more parts featured in this category or return to Solid State Relays & Contactors
Viewing page 2 of 38
21 to 40 of 750 parts currently displaying