Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.79
|
38
in stock
|
Buy Now | |
element14
from US$3.53
|
1,635
in stock
|
Buy Now | |
Farnell
from US$3.30
|
1,635
in stock
|
Buy Now | |
Future Electronics
from US$3.11
|
1,050
in stock
|
Buy Now | |
Schukat Electronic
from US$2.99
|
150
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.44
|
8
in stock
|
Buy Now | |
Distrelec
from US$5.81
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
Relay Specialties
from US$2.62
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 550mA |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Load Current RMS Max | 550mA |
Load Voltage Range | 60V |
RMS Load Voltage Max | 60V |
AQV21 Series 0.55 A 60 V 2.5 Ohm Through Hole 1 Channel Solid State Relay-DIP-6 | Future Electronics |
MOSFET Phote Rel. 1,5kV 60V 0,55A DIP6 | Schukat Electronic |
PHOTOMOS RELAY 60V 0.5A 1NO TH | TTI Europe |
PhotoMOS Relay DIP | RS |
Ssr, Photo Mosfet, 60V, 550Ma | Newark Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Panasonic PhotoMOS Relay PhotoMOS AQV, DIP-6, 1NO, 60V, 550mA | Distrelec |
Relay SSR 1mA 1.5V DC-IN 550mA 60V AC/DC-OUT 6-Pin DIP Tube | Avnet America |
Relay, Solid State, 550 mA, 60 V, AC/DC, 3 V (LED Reverse), Solid State, -40 C | Panasonic Electronic Components AQV212 | RS Americas |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Where can I find additional details, specifications and documents for a AQV212?
Additional datasheets, footprints and schematics for AQV212 are listed on our Part Details page. You can also find images and similar parts to AQV212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV212 fall under?
The AQV212 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQV212 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV212 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV212 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Schukat Electronic and TTI Europe have stock available or on a lead time for AQV212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV212 often in real-time on the comparison pages.
What if I can't find stock of AQV212?
You can fill out our help required form which you can use to request a quote for AQV212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.