Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
1,009
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$3.37
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
541
in stock
|
Buy Now | |
element14
from US$3.42
|
541
in stock
|
Buy Now | |
Farnell
from US$3.19
|
541
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
205
in stock
|
Buy Now | |
Conrad
from US$7.53
|
203
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
96
in stock
|
Buy Now | |
CoreStaff
from US$3.20
|
14
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | DIP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 1.1 A |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A High Capacity |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3.0 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.34 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 1.1 A |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 60V 1.1A 1NO | TTI Europe |
Relay,SSR,Control,1.1A,60AC/DC | RS |
AQY Photomos Series 1.1 A 60 V 0.7 Ohm 1 Channel Solid State Relay -DIP-4 | Future Electronics |
Mosfet Relay, 60 V, 1.1 A, 0.7 Ohm, Spst-No Rohs Compliant: Yes |Panasonic AQY212GH | Newark Electronics |
PHOTO MOSFET RELAY, 60V, 1.1A | element14 |
Relay, Photo MOS, 1.1 A (Output), Load, 60 V (Output), Load, DIP-4, -40 C | Panasonic Electronic Components AQY212GH | RS Americas |
A channel PhotoMOS relay in an extremely compact DIP package Application: telecommunication, measurement, security and medical technology, input and output modules, remote monitoring systems | Conrad |
Panasonic PhotoMOS Relay PhotoMOS AQY, DIP-4, 1NO, 60V, 1.1A, PCB | Distrelec |
Relay SSR 50mA 1.5V DC-IN 1.1A 60V AC/DC-OUT 4-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a AQY212GH?
Additional datasheets, footprints and schematics for AQY212GH are listed on our Part Details page. You can also find images and similar parts to AQY212GH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212GH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212GH fall under?
The AQY212GH is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A High Capacity.
Can I view similar or alternative parts?
You can view similar parts to AQY212GH when available in the PhotoMOS GU 1 Form A High Capacity range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212GH you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212GH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212GH have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for AQY212GH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212GH often in real-time on the comparison pages.
What if I can't find stock of AQY212GH?
You can fill out our help required form which you can use to request a quote for AQY212GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.