Power-over-Ethernet - POE Controllers
Parts from Power-over-Ethernet - POE Controllers Category
4-PORT PSE POE MANAGER AND CONTROLLER ROHS COMPLIANT: YES
8-PORT PSE POE MANAGER AND CONTROLLER ROHS COMPLIANT: YES
8-PORT PSE POE MANAGER AND CONTROLLER ROHS COMPLIANT: YES
POE PD CONTROLLER, IEEE802.3AF, 85DEG C ROHS COMPLIANT: YES
POE PD FRONT END, -40 TO 85DEG C ROHS COMPLIANT: YES
POE PD CONTROLLER, IEEE802.3AT, 85DEG C ROHS COMPLIANT: YES
POE PD CONTROLLER, -40 TO 85DEG C ROHS COMPLIANT: YES
POE, INTG PD CONTROLLER, 20HTSSOP; Input Voltage:67V; Output Current:1A; UVLO:39.3V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:487kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:-; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:10Pins; No. of Channels:1Channels RoHS Compliant: Yes
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31.5V; Controller IC Case Style:QFN-EP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:48V; Output Current:1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels; Power Max:13WRoHS Compliant: Yes
POE CONTROLLER, -40 TO 125DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:18V; Output Current:2.1A; UVLO:31V; Controller IC Case Style:QFN; No. of Pins:28Pins; No. of Channels:1Channels RoHS Compliant: Yes
POE-PD, INTERFACE CTLR, 8-SOIC; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
POE, CTLR, 40W, 20TSSOP; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:38V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes
PSE CONTROLLER, 3.3V, QFN-52; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:3.3V; Output Current:-; UVLO:25V; Controller IC Case Style:QFN; No. of Pins:52Pins; No. of Channels:12Channels RoHS Compliant: Yes
POE/PD INTERFACE CTRL, -40 TO 85DEG C ROHS COMPLIANT: YES
POE+PD CONTROLLER, -40 TO 85DEG C ROHS COMPLIANT: YES
POE PD CONTROLLER, HTSSOP-20; Input Voltage:67V; Output Current:-; UVLO:39.3V; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Duty Cycle (%):49.5%; Frequency:487kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
POE CTRL, 500KHZ, -40 TO 85DEG C; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:38V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; No. of Channels:1Channels RoHS Compliant: Yes
POE CTRL, 275KHZ, 0 TO 70DEG C; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes